Samtech, Inc. Blade Type Power Connector Assemblies PES-06-02-S-RA-SD

Description
CONN RCPT 6POS 6.35MM R/A SLDR
Request a Quote Datasheet
Description
CONN RCPT 6POS 6.35MM R/A SLDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Assemblies - 612-PES-06-02-S-RA-SD-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
612-PES-06-02-S-RA-SD-ND
Blade Type Power Connector Assemblies 612-PES-06-02-S-RA-SD-ND
CONN RCPT 6POS 6.35MM R/A SLDR

CONN RCPT 6POS 6.35MM R/A SLDR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-PES-06-02-S-RA-SD-ND
Product Name Blade Type Power Connector Assemblies
Connector Type Receptacle, Female Blade Sockets
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Phono Jack Tin Plate Red - 588 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
2 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details