Samtech, Inc. Rectangular Cable Assemblies IDSD-06-D-08.00-G

Description
Position Cable Assembly Rectangular
Request a Quote Datasheet
Description
Position Cable Assembly Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - IDSD-06-D-08.00-G-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
IDSD-06-D-08.00-G-ND
Rectangular Cable Assemblies IDSD-06-D-08.00-G-ND
Position Cable Assembly Rectangular

Position Cable Assembly Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number IDSD-06-D-08.00-G-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details