Samtech, Inc. Headers, Male Pins HTSW-128-07-G-D

Description
"Connector Header Through Hole 56 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 56 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 612-HTSW-128-07-G-D-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
612-HTSW-128-07-G-D-ND
Headers, Male Pins 612-HTSW-128-07-G-D-ND
"Connector Header Through Hole 56 position 0.100"" (2.54mm)"

"Connector Header Through Hole 56 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-HTSW-128-07-G-D-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-11071-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details