Samtech, Inc. Headers, Male Pins FTS-128-02-L-D

Description
"Connector Header Through Hole 56 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 56 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 612-FTS-128-02-L-D-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
612-FTS-128-02-L-D-ND
Headers, Male Pins 612-FTS-128-02-L-D-ND
"Connector Header Through Hole 56 position 0.050"" (1.27mm)"

"Connector Header Through Hole 56 position 0.050"" (1.27mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-FTS-128-02-L-D-ND
Product Name Headers, Male Pins
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
Hard Metric, Standard - 2684-104088-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details