Samtech, Inc. Headers, Male Pins FTM-120-03-F-DV-P-TR

Description
"Connector Header Surface Mount 40 position 0.039"" (1.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 40 position 0.039"" (1.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - FTM-120-03-F-DV-P-TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
FTM-120-03-F-DV-P-TR-ND
Headers, Male Pins FTM-120-03-F-DV-P-TR-ND
"Connector Header Surface Mount 40 position 0.039"" (1.00mm)"

"Connector Header Surface Mount 40 position 0.039"" (1.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number FTM-120-03-F-DV-P-TR-ND
Product Name Headers, Male Pins
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7695-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
Hard Metric, Standard - 2684-054546-E-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NCV-ML4G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
Nano Strip Connectors - A79041-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers