Samtech, Inc. Headers, Male Pins FTM-107-03-L-DV-S-P-TR

Description
"Connector Header Surface Mount 14 position 0.039"" (1.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 14 position 0.039"" (1.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 612-FTM-107-03-L-DV-S-P-TRCT-ND - DigiKey
Thief River Falls, MN, United States
"Connector Header Surface Mount 14 position 0.039"" (1.00mm)"

"Connector Header Surface Mount 14 position 0.039"" (1.00mm)"

Buy Now Datasheet
Headers, Male Pins - 612-FTM-107-03-L-DV-S-P-TR-ND - DigiKey
Thief River Falls, MN, United States
"Connector Header Surface Mount 14 position 0.039"" (1.00mm)"

"Connector Header Surface Mount 14 position 0.039"" (1.00mm)"

Buy Now Datasheet
Headers, Male Pins - 612-FTM-107-03-L-DV-S-P-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
CONN HEADER SMD 14POS 1MM

CONN HEADER SMD 14POS 1MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-FTM-107-03-L-DV-S-P-TRCT-ND
Product Name Headers, Male Pins
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1355-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
Backplane Connector Housings - 2684-044581-E-ND - DigiKey
Specs
Connector Type Type N; Housing for Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NC2-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28300-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details