Samtech, Inc. Headers, Male Pins FTE-117-02-G-DV-A

Description
"Connector Header Surface Mount 34 position 0.031"" (0.80mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 34 position 0.031"" (0.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - FTE-117-02-G-DV-A-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
FTE-117-02-G-DV-A-ND
Headers, Male Pins FTE-117-02-G-DV-A-ND
"Connector Header Surface Mount 34 position 0.031"" (0.80mm)"

"Connector Header Surface Mount 34 position 0.031"" (0.80mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number FTE-117-02-G-DV-A-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
3A Electronic Connector - 316-103638-2 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Voltage Rating 267 volts
View Details
3 suppliers
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details