Samtech, Inc. Headers, Male Pins FTE-109-02-G-DV-A-P

Description
"Connector Header Surface Mount 18 position 0.031"" (0.80mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 18 position 0.031"" (0.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - FTE-109-02-G-DV-A-P-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
FTE-109-02-G-DV-A-P-ND
Headers, Male Pins FTE-109-02-G-DV-A-P-ND
"Connector Header Surface Mount 18 position 0.031"" (0.80mm)"

"Connector Header Surface Mount 18 position 0.031"" (0.80mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number FTE-109-02-G-DV-A-P-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1369-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
Hard Metric, Standard - 2684-104114-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers