Samtech, Inc. Rectangular Cable Assemblies FFSD-20-D-13.00-01-N-D02-M

Description
40 Position Cable Assembly Rectangular Socket to Socket (3) 1.08' (330.20mm)
Request a Quote Datasheet
Description
40 Position Cable Assembly Rectangular Socket to Socket (3) 1.08' (330.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - FFSD-20-D-13.00-01-N-D02-M-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
FFSD-20-D-13.00-01-N-D02-M-ND
Rectangular Cable Assemblies FFSD-20-D-13.00-01-N-D02-M-ND
40 Position Cable Assembly Rectangular Socket to Socket (3) 1.08' (330.20mm)

40 Position Cable Assembly Rectangular Socket to Socket (3) 1.08' (330.20mm)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number FFSD-20-D-13.00-01-N-D02-M-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/600-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details