Samtech, Inc. Rectangular Cable Assemblies FFSD-10-D-55.00-01-N

Description
20 Position Cable Assembly Rectangular Socket to Socket 4.58' (1.40m)
Request a Quote Datasheet
Description
20 Position Cable Assembly Rectangular Socket to Socket 4.58' (1.40m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - FFSD-10-D-55.00-01-N-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
FFSD-10-D-55.00-01-N-ND
Rectangular Cable Assemblies FFSD-10-D-55.00-01-N-ND
20 Position Cable Assembly Rectangular Socket to Socket 4.58' (1.40m)

20 Position Cable Assembly Rectangular Socket to Socket 4.58' (1.40m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number FFSD-10-D-55.00-01-N-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/102-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details