Samtech, Inc. Rectangular Cable Assemblies FFSD-05-D-79.00-01-N

Description
10 Position Cable Assembly Rectangular Socket to Socket 6.58' (2.01m)
Request a Quote Datasheet
Description
10 Position Cable Assembly Rectangular Socket to Socket 6.58' (2.01m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - FFSD-05-D-79.00-01-N-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
FFSD-05-D-79.00-01-N-ND
Rectangular Cable Assemblies FFSD-05-D-79.00-01-N-ND
10 Position Cable Assembly Rectangular Socket to Socket 6.58' (2.01m)

10 Position Cable Assembly Rectangular Socket to Socket 6.58' (2.01m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number FFSD-05-D-79.00-01-N-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3037/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details