Samtech, Inc. Headers, Receptacles, Female Sockets ESW-111-33-T-S

Description
"11 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Tin"
Request a Quote Datasheet
Description
"11 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 612-ESW-111-33-T-S-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
612-ESW-111-33-T-S-ND
Headers, Receptacles, Female Sockets 612-ESW-111-33-T-S-ND
"11 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Tin"

"11 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Tin"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-ESW-111-33-T-S-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Backplane Connector Housings - A123191-ND - DigiKey
Specs
Connector Type Type N; Housing for Male Pins
Mounting Through Hole
Contact Pitch 7.49 mm (0.2950 inch)
View Details
4 suppliers
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details