Samtech, Inc. Headers, Male Pins EHT-120-01-L-D-SM-SR-K-TR

Description
2.00 MM SHROUDED IDC EJECTOR HEA
Request a Quote Datasheet
Description
2.00 MM SHROUDED IDC EJECTOR HEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 612-EHT-120-01-L-D-SM-SR-K-TRCT-ND - DigiKey
Thief River Falls, MN, United States
2.00 MM SHROUDED IDC EJECTOR HEA

2.00 MM SHROUDED IDC EJECTOR HEA

Buy Now Datasheet
Headers, Male Pins - 612-EHT-120-01-L-D-SM-SR-K-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
2.00 MM SHROUDED IDC EJECTOR HEA

2.00 MM SHROUDED IDC EJECTOR HEA

Buy Now Datasheet
Headers, Male Pins - 612-EHT-120-01-L-D-SM-SR-K-TR-ND - DigiKey
Thief River Falls, MN, United States
2.00 MM SHROUDED IDC EJECTOR HEA

2.00 MM SHROUDED IDC EJECTOR HEA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-EHT-120-01-L-D-SM-SR-K-TRCT-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7696-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Hard Metric, Standard - 2684-064688-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29410-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details