Samtech, Inc. Pluggable Cables ECDP-04-120.0-B1-B1-3-3

Description
0.80 MM EDGE CARD TWINAX CABLE A
Request a Quote Datasheet
Description
0.80 MM EDGE CARD TWINAX CABLE A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 612-ECDP-04-120.0-B1-B1-3-3-ND - DigiKey
Thief River Falls, MN, United States
0.80 MM EDGE CARD TWINAX CABLE A

0.80 MM EDGE CARD TWINAX CABLE A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 612-ECDP-04-120.0-B1-B1-3-3-ND
Product Name Pluggable Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-185-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details