Samtech, Inc. Board Spacers, Stackers (Board to Board) DWM-47-53-L-S-240

Description
".050"" X .100"" FLEX STACK, FLEXIB"
Request a Quote Datasheet
Description
".050"" X .100"" FLEX STACK, FLEXIB"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Stackers (Board to Board) - 612-DWM-47-53-L-S-240-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Stackers (Board to Board)
612-DWM-47-53-L-S-240-ND
Board Spacers, Stackers (Board to Board) 612-DWM-47-53-L-S-240-ND
".050"" X .100"" FLEX STACK, FLEXIB"

".050"" X .100"" FLEX STACK, FLEXIB"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 612-DWM-47-53-L-S-240-ND
Product Name Board Spacers, Stackers (Board to Board)
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79007-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details