Samtech, Inc. Board Spacers, Stackers (Board to Board) DW-50-08-G-S-260

Description
"50 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"
Request a Quote Datasheet
Description
"50 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Stackers (Board to Board) - 612-DW-50-08-G-S-260-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Stackers (Board to Board)
612-DW-50-08-G-S-260-ND
Board Spacers, Stackers (Board to Board) 612-DW-50-08-G-S-260-ND
"50 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"

"50 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-DW-50-08-G-S-260-ND
Product Name Board Spacers, Stackers (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-064688-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
METRAL ® - 10083182-110LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 500 volts
View Details
3 suppliers
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details