Samtech, Inc. Headers, Receptacles, Female Sockets CLP-113-02-F-D-BE

Description
"26 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"26 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - CLP-113-02-F-D-BE-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
CLP-113-02-F-D-BE-ND
Headers, Receptacles, Female Sockets CLP-113-02-F-D-BE-ND
"26 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"

"26 Position Receptacle, Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number CLP-113-02-F-D-BE-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle, Bottom Entry
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
Backplane Connector Housings - 2684-104146-E-ND - DigiKey
Specs
Connector Type Housing for Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details