Samtech, Inc. Headers, Receptacles, Female Sockets CLM-129-02-F-D-A

Description
"58 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"58 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - CLM-129-02-F-D-A-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
CLM-129-02-F-D-A-ND
Headers, Receptacles, Female Sockets CLM-129-02-F-D-A-ND
"58 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"

"58 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number CLM-129-02-F-D-A-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details
Hard Metric, Standard - 2684-044579-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details