Samtech, Inc. Headers, Receptacles, Female Sockets CLM-126-02-L-D-A-K-TR

Description
"52 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"52 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - CLM-126-02-L-D-A-K-TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
CLM-126-02-L-D-A-K-TR-ND
Headers, Receptacles, Female Sockets CLM-126-02-L-D-A-K-TR-ND
"52 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"

"52 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number CLM-126-02-L-D-A-K-TR-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51701-10002806ACLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCV-FL2G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details