Samtech, Inc. Headers, Receptacles, Female Sockets CLM-116-02-L-D-K-TR

Description
"32 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"32 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - CLM-116-02-L-D-K-TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
CLM-116-02-L-D-K-TR-ND
Headers, Receptacles, Female Sockets CLM-116-02-L-D-K-TR-ND
"32 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"

"32 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number CLM-116-02-L-D-K-TR-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11300-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Hard Metric, Standard - 2684-053008-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NCV-FYG-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29410-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details