Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
SAMTECH, INC.
AW-05-03-G-D-194-090 -- BOARD SPACERS, STACKERS (BOARD TO BOARD)
Samtech, Inc.
Board Spacers, Stackers (Board to Board)
AW-05-03-G-D-194-090
Description
0.80 MM FLEX STACK, SURFACE MOUN
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
0.80 MM FLEX STACK, SURFACE MOUN
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Board Spacers, Stackers (Board to Board)
612-AW-05-03-G-D-194-090-ND
Board Spacers, Stackers (Board to Board)
612-AW-05-03-G-D-194-090-ND
0.80 MM FLEX STACK, SURFACE MOUN
0.80 MM FLEX STACK, SURFACE MOUN
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
612-AW-05-03-G-D-194-090-ND
Product Name
Board Spacers, Stackers (Board to Board)
Connector Type
Board to Board Connector
Unlock Full Specs
to access all available technical data
Similar Products
Aratas America LLC
XG8 Original Plugs
XG8V-0831
Specs
Connector Type
Wire to Board Connector
Gender
Male / Plug
Geometry
Straight
View Details
3
suppliers
Shenzhen QH Industrial Co., Ltd
Connector - 8 Pin DIP Pogo Connector
View Details
Anderson Power Products
Powerpole ® Pak Retaining Pin
110g9-bk
Specs
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2
suppliers
Molex Signal Tech Industrial Ltd.
MHD Series: High density PCB connectors
Specs
Connector Type
Board Mount Connector; Board to Board Connector; Military Connector
View Details