SAMTECH, INC.
ASP-232112-07 -- HEADERS, RECEPTACLES, FEMALE SOCKETS
Samtech, Inc.
Headers, Receptacles, Female Sockets
ASP-232112-07
Description
UXV/35 8-PIN 2MM SOCKET
Request a Quote
Email Supplier
Datasheet
Description
UXV/35 8-PIN 2MM SOCKET
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
612-ASP-232112-07-ND |
|
Product Name
|
Headers, Receptacles, Female Sockets |
|
Connector Type
|
Header Connector; Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Header Connector; Header
Mounting
Through Hole, Right Angle
Voltage Rating
30 volts
View Details
2 suppliers
Connector Type
2.92mm Connector; 2.92mm Male
Gender
Male / Plug
Frequency
0.000 to 40.000 GHz
View Details
Gender
Male / Plug
Current Rating
50.0 to ? amps
Number of Contacts
2 #
View Details