Win Source Part Number: 965919-ZW-50-10-G-D-
Category: Connectors, Interconnects>Rectan
Series: Flex Stack, ZW
Number of Positions: 100
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.100" (2.540mm)
Length - Stack Height: 0.480" (12.192mm)
Length - Tail: 0.250" (6.350mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): TSW-150-08-G-D; TSW-150-17-L-D; TSW-150-07-L-D; 70280-0448ZW5010GD48
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 0.830" (21.082mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: ZW-50-10
CONN BRD STACK .100" 100POS Product overview: ZW-50-10-G-D-480-250
CONN BRD STACK .100" 100POS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 965919-ZW-50-10-G-D-480-250 | 400-ZW-50-10-G-D-480-250 | ZW-50-10-G-D-480-250 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |