HEADER, 88 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:88Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 41AC8804 |
| Product Name | Header, 88 Contacts, 2 Rows, 2.54Mm; Product Range Samtec |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole; Through Hole |