Samtec Inc. Terminals ZW-31-14-S-D-985-310

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-31-14-S-D-985-310 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 62 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC8223 - Newark, An Avnet Company
Chicago, IL, United States
Header, 62 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC8223
Header, 62 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC8223
HEADER, 62 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:62Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 62 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:62Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-31-14-S-D-985-310 41AC8223
Product Name Terminals Header, 62 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Headers & Wire Housings - 102398-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-MH11005L3R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Conn, Header, 4Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9750 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details