Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020050-ZW-27-19-S-D
Pitch: 2.54 mm
Number of Rows: 2
Termination: Solder
Number of Contacts: 54
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TSW-127-07-G-D; ZW-27-10-L-D-400-275
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1020050-ZW-27-19-S-D-875-250 |
| Product Name | OEM Parts - OEM Parts (T - Z) - ZW-27-19-S-D-875-250 |