The product is a 50-contact header with 2 rows and a pitch spacing of 2.54 mm, part of the Samtec ZW Series. It features through-hole contact termination and is RoHS compliant. The contacts are gold plated, ensuring reliable connectivity. The header is designed for a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is suitable for applications requiring a robust connection and is compatible with various cable mates. The product is non-standard and non-returnable, and it is recommended to use mechanical board spacers for added stability in applications with gold or selective gold plated connectors.
Flexible Board Stacking Header, 0.100 P
HEADER, 50 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:50Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | ZW-25-13-L-D-675-350 | 41AC7833 |
| Product Name | Terminals | Header, 50 Contacts, 2 Rows, 2.54Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |