Samtec Inc. Terminals ZW-25-10-G-D-375-248

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 50-contact header with 2 rows and a pitch spacing of 2.54 mm, part of the ZW Series by Samtec. It features through-hole contact termination and is RoHS compliant. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with contact plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This header is suitable for applications requiring reliable connectivity and is designed to mate with various cable types. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications using gold-plated connectors.

Datasheet Summary
Powered by GS/AI

The product is a 50-contact header with 2 rows and a pitch spacing of 2.54 mm, part of the ZW Series by Samtec. It features through-hole contact termination and is RoHS compliant. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with contact plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This header is suitable for applications requiring reliable connectivity and is designed to mate with various cable types. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications using gold-plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-25-10-G-D-375-248 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 50 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC7699 - Newark, An Avnet Company
Chicago, IL, United States
Header, 50 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC7699
Header, 50 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC7699
HEADER, 50 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 50 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-25-10-G-D-375-248 41AC7699
Product Name Terminals Header, 50 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Product Type IC Headers
Mounting Through-Hole
View Details
612 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
PCB Headers & Receptacles - 103165-9 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers