Samtec Inc. OEM Parts - OEM Parts (T - Z) - ZW-22-08-S-D-307-078 ZW-22-08-S-D-307-078

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963144-ZW-22-08-S-D- 307-078 Pitch: 2.54 mm Number of Rows: 2 Termination: Solder Number of Contacts: 44 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963144-ZW-22-08-S-D- 307-078 Pitch: 2.54 mm Number of Rows: 2 Termination: Solder Number of Contacts: 44 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - ZW-22-08-S-D-307-078 - 963144-ZW-22-08-S-D-307-078 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - ZW-22-08-S-D-307-078
963144-ZW-22-08-S-D-307-078
OEM Parts - OEM Parts (T - Z) - ZW-22-08-S-D-307-078 963144-ZW-22-08-S-D-307-078
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963144-ZW-22-08-S-D- 307-078 Pitch: 2.54 mm Number of Rows: 2 Termination: Solder Number of Contacts: 44 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963144-ZW-22-08-S-D-307-078
Pitch: 2.54 mm
Number of Rows: 2
Termination: Solder
Number of Contacts: 44
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 963144-ZW-22-08-S-D-307-078
Product Name OEM Parts - OEM Parts (T - Z) - ZW-22-08-S-D-307-078
Unlock Full Specs
to access all available technical data