Samtec Inc. Terminals ZW-20-14-S-S-1060-160

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-20-14-S-S-1060-160 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 20 Contacts, 1 Rows, 2.54Mm; Product Range Samtec - 41AC7298 - Newark, An Avnet Company
Chicago, IL, United States
Header, 20 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
41AC7298
Header, 20 Contacts, 1 Rows, 2.54Mm; Product Range Samtec 41AC7298
HEADER, 20 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 20 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-20-14-S-S-1060-160 41AC7298
Product Name Terminals Header, 20 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

R-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1366057-67996-206HLF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
View Details
2 suppliers
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details
10+10 Pos. Female DIL Cable Housing, Screw-Lok - G125-2242096F1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers