Samtec Inc. Terminals ZW-20-12-S-D-600-200

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-20-12-S-D-600-200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 40 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC7157 - Newark, An Avnet Company
Chicago, IL, United States
Header, 40 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC7157
Header, 40 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC7157
HEADER, 40 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 40 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-20-12-S-D-600-200 41AC7157
Product Name Terminals Header, 40 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Header, 10Pos, 2Row, 2Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK3970 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - 102154-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
DIL Sockets - 1831567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details