Samtec Inc. Header, 19 Contacts, 1 Rows, 2.54Mm; Product Range Samtec ZW-19-12-S-S-625-130

Description
HEADER, 19 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:19Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
HEADER, 19 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:19Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 19 Contacts, 1 Rows, 2.54Mm; Product Range Samtec - 41AC6842 - Newark, An Avnet Company
Chicago, IL, United States
Header, 19 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
41AC6842
Header, 19 Contacts, 1 Rows, 2.54Mm; Product Range Samtec 41AC6842
HEADER, 19 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:19Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 19 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:19Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 41AC6842
Product Name Header, 19 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
IC Socket Adapters - 4017765 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details
Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details
Headers & Wire Housings - B5741-226-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details