Samtec Inc. Terminals ZW-18-11-T-D-505-295

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 36-contact header with 2 rows and a pitch spacing of 2.54 mm, specifically from the ZW Series by Samtec. It features through-hole contact termination and is RoHS compliant. The contact plating is tin, and the header is designed for reliable performance in various applications. The operating temperature range is -55 °C to +105 °C. This header is suitable for use in conjunction with a variety of mating connectors, enhancing its versatility in electronic designs.

Datasheet Summary
Powered by GS/AI

The product is a 36-contact header with 2 rows and a pitch spacing of 2.54 mm, specifically from the ZW Series by Samtec. It features through-hole contact termination and is RoHS compliant. The contact plating is tin, and the header is designed for reliable performance in various applications. The operating temperature range is -55 °C to +105 °C. This header is suitable for use in conjunction with a variety of mating connectors, enhancing its versatility in electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-18-11-T-D-505-295 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 36 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC6758 - Newark, An Avnet Company
Chicago, IL, United States
Header, 36 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC6758
Header, 36 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC6758
HEADER, 36 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:36Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 36 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:36Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-18-11-T-D-505-295 41AC6758
Product Name Terminals Header, 36 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Header, 14Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 69AH5282 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
DIL Sockets - 1613506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details