Win Source Part Number: 1114362-ZW-16-13-T-S
Category: Connectors, Interconnects>Rectan
Series: Flex Stack, ZW
Number of Positions: 16
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 1
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.205" (5.207mm)
Length - Stack Height: 0.820" (20.828mm)
Length - Tail: 0.205" (5.207mm)
Contact Finish - Post (Mating): Tin
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): ZW1613TS820205;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 1.230" (31.242mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: ZW-16-13
CONN BRD STACK .100" 16POS Product overview: ZW-16-13-T-S-820-205
CONN BRD STACK .100" 16POS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1114362-ZW-16-13-T-S-820-205 | 400-ZW-16-13-T-S-820-205 | ZW-16-13-T-S-820-205 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |