The product is a header with 26 contacts arranged in 2 rows, featuring a pitch spacing of 2.54 mm. It is part of the ZW Series from Samtec and is designed for through-hole termination. The contacts are gold plated and the product is RoHS compliant. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This header is suitable for applications requiring reliable connectivity and compliance with environmental standards.
Flexible Board Stacking Header, 0.100 P
HEADER, 26 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:26Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | ZW-13-11-S-D-215-355 | 41AC5574 |
| Product Name | Terminals | Header, 26 Contacts, 2 Rows, 2.54Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |