Samtec Inc. Terminals ZW-12-08-G-D-290-105

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-12-08-G-D-290-105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 24 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC5084 - Newark, An Avnet Company
Chicago, IL, United States
Header, 24 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC5084
Header, 24 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC5084
HEADER, 24 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 24 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-12-08-G-D-290-105 41AC5084
Product Name Terminals Header, 24 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - 103310-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
.020
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details