Samtec Inc. Electronic Connector ZW-11-12-G-S-600-200

Description
CONN BRD STACK .100" 11POS Product overview: ZW-11-12-G-S-600-200 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-ZW-11-12-G-S-600 -200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN BRD STACK .100" 11POS Product overview: ZW-11-12-G-S-600-200 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-ZW-11-12-G-S-600 -200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
400-ZW-11-12-G-S-600-200
Electronic Connector 400-ZW-11-12-G-S-600-200
CONN BRD STACK .100" 11POS Product overview: ZW-11-12-G-S-600-200 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-ZW-11-12-G-S-600 -200 can be used for catalog matching and distributor lookup.

CONN BRD STACK .100" 11POS Product overview: ZW-11-12-G-S-600-200 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-ZW-11-12-G-S-600-200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 972554-ZW-11-12-G-S-600-200 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
972554-ZW-11-12-G-S-600-200
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 972554-ZW-11-12-G-S-600-200
Win Source Part Number: 972554-ZW-11-12-G-S- 600-200 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, ZW Number of Positions: 11 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.230" (5.842mm) Length - Stack Height: 0.600" (15.240mm) Length - Tail: 0.200" (5.080mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 1.030" (26.162mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: ZW-11-12

Win Source Part Number: 972554-ZW-11-12-G-S-600-200
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, ZW
Number of Positions: 11
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 1
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.230" (5.842mm)
Length - Stack Height: 0.600" (15.240mm)
Length - Tail: 0.200" (5.080mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 1.030" (26.162mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: ZW-11-12

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
ZW-11-12-G-S-600-200
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) ZW-11-12-G-S-600-200
CONN BRD STACK .100" 11POS

CONN BRD STACK .100" 11POS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 400-ZW-11-12-G-S-600-200 972554-ZW-11-12-G-S-600-200 ZW-11-12-G-S-600-200
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details