Samtec Inc. Terminals ZW-11-12-G-S-595-210

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-11-12-G-S-595-210 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 11 Contacts, 1 Rows, 2.54Mm; Product Range Samtec - 41AC5006 - Newark, An Avnet Company
Chicago, IL, United States
Header, 11 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
41AC5006
Header, 11 Contacts, 1 Rows, 2.54Mm; Product Range Samtec 41AC5006
HEADER, 11 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:11Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 11 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:11Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-11-12-G-S-595-210 41AC5006
Product Name Terminals Header, 11 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
D-Sub Standard Board Mount - D15S33E6GV09LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details