Samtec Inc. Terminals ZW-10-19-G-D-925-120

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-10-19-G-D-925-120 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 20 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC4828 - Newark, An Avnet Company
Chicago, IL, United States
Header, 20 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC4828
Header, 20 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC4828
HEADER, 20 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 20 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-10-19-G-D-925-120 41AC4828
Product Name Terminals Header, 20 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Headers & Wire Housings - G125-FS11605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
PCB Headers & Receptacles - 102973-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
IC Socket Adapters - 5096309 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details