Samtec Inc. Terminals ZW-10-15-T-D-255-157

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-10-15-T-D-255-157 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 20 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC4785 - Newark, An Avnet Company
Chicago, IL, United States
Header, 20 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC4785
Header, 20 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC4785
HEADER, 20 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 20 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-10-15-T-D-255-157 41AC4785
Product Name Terminals Header, 20 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Wtb Conn, Header, 18Pos, 2Row, 2Mm Rohs Compliant Amphenol Communications Solutions - 69AH5395 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
8+3 Pos. Male Cable Housing, Screw-Lok Reverse Fix - G125-32496M3-03-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
774 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details