Samtec Inc. Terminals ZW-09-14-S-D-832-120

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-09-14-S-D-832-120 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 18 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC4034 - Newark, An Avnet Company
Chicago, IL, United States
Header, 18 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC4034
Header, 18 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC4034
HEADER, 18 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:18Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 18 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:18Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-09-14-S-D-832-120 41AC4034
Product Name Terminals Header, 18 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Conn, R/a Header, 16Pos, 2Row, 2.54Mm/th Rohs Compliant Amphenol Communications Solutions - 29AK9787 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - 102540-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
IC Socket Adapters - 2651075 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details