Samtec Inc. Header, 16 Contacts, 2 Rows, 2.54Mm; Product Range Samtec ZW-08-10-G-D-400-093

Description
HEADER, 16 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
HEADER, 16 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 16 Contacts, 2 Rows, 2.54mm from the Samtec ZW Series features a pitch spacing of 2.54mm and is designed for through-hole mounting. It has a total of 16 contacts arranged in two rows. The contact plating options include gold plating, and the product is RoHS compliant. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This header operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is important to note that this series is non-standard and non-returnable, and for added mechanical stability, mechanical board spacers are recommended in applications with gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, 16 Contacts, 2 Rows, 2.54mm from the Samtec ZW Series features a pitch spacing of 2.54mm and is designed for through-hole mounting. It has a total of 16 contacts arranged in two rows. The contact plating options include gold plating, and the product is RoHS compliant. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This header operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is important to note that this series is non-standard and non-returnable, and for added mechanical stability, mechanical board spacers are recommended in applications with gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Header, 16 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 12AC9079 - Newark, An Avnet Company
Chicago, IL, United States
Header, 16 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
12AC9079
Header, 16 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 12AC9079
HEADER, 16 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 16 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 12AC9079
Product Name Header, 16 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - G125-FV10605F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103186-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Discrete Sockets - 1613684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details