Samtec Inc. Header, 14 Contacts, 2 Rows, 2.54Mm; Product Range Samtec ZW-07-10-G-D-318-250

Description
HEADER, 14 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
HEADER, 14 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 14 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC3001 - Newark, An Avnet Company
Chicago, IL, United States
Header, 14 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC3001
Header, 14 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC3001
HEADER, 14 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 14 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 41AC3001
Product Name Header, 14 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
IC Sockets - 2272203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details