Samtec Inc. Terminals ZW-06-12-G-D-584-225

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-06-12-G-D-584-225 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 12 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC2654 - Newark, An Avnet Company
Chicago, IL, United States
Header, 12 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC2654
Header, 12 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC2654
HEADER, 12 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 12 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-06-12-G-D-584-225 41AC2654
Product Name Terminals Header, 12 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MS11605L1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
DDR4 SMT - 10151094-1302K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details