Samtec Inc. Terminals ZW-06-11-T-S-565-215

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 41AC2637, features 6 contacts arranged in a single row with a pitch spacing of 2.54 mm. It is designed for through-hole termination and is RoHS compliant. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze. The product offers plating options of gold or tin over nickel, with an operating temperature range of -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. This header is suitable for applications requiring reliable connectivity and is compatible with various cable mates. It is important to note that this series is non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 41AC2637, features 6 contacts arranged in a single row with a pitch spacing of 2.54 mm. It is designed for through-hole termination and is RoHS compliant. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze. The product offers plating options of gold or tin over nickel, with an operating temperature range of -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. This header is suitable for applications requiring reliable connectivity and is compatible with various cable mates. It is important to note that this series is non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-06-11-T-S-565-215 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 6 Contacts, 1 Rows, 2.54Mm; Product Range Samtec - 41AC2637 - Newark, An Avnet Company
Chicago, IL, United States
Header, 6 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
41AC2637
Header, 6 Contacts, 1 Rows, 2.54Mm; Product Range Samtec 41AC2637
HEADER, 6 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 6 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-06-11-T-S-565-215 41AC2637
Product Name Terminals Header, 6 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH15005L5P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
PCB Headers & Receptacles - 103186-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details