Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965540-ZW-06-10-G-T-
Packaging: Bulk
Pitch: 2.54 mm
Number of Rows: 3
Termination: Solder
Number of Contacts: 18
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 965540-ZW-06-10-G-T-450-320 |
| Product Name | OEM Parts - OEM Parts (T - Z) - ZW-06-10-G-T-450-320 |