Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061196-ZW-06-08-G-S
Packaging: Bulk
Pitch: 2.54 mm
Number of Rows: 1
Termination: Solder
Number of Contacts: 6
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): 22-29-2061; 5-146280-6; TSW-106-07-G-S; TSW-106-07-F-S; 22-28-4066; TSW-106-08-L-S-RA;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1061196-ZW-06-08-G-S-310-080 |
| Product Name | OEM Parts - OEM Parts (T - Z) - ZW-06-08-G-S-310-080 |