Samtec Inc. Terminals ZW-05-20-T-S-748-140

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-05-20-T-S-748-140 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 5 Contacts, 1 Rows, 2.54Mm; Product Range Samtec - 41AC2412 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
41AC2412
Header, 5 Contacts, 1 Rows, 2.54Mm; Product Range Samtec 41AC2412
HEADER, 5 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:5Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 5 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:5Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-05-20-T-S-748-140 41AC2412
Product Name Terminals Header, 5 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-9643400 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
716 Series QFN/LGA Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
PCB Headers & Receptacles - 102691-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details