Samtec Inc. Terminals ZW-05-19-G-D-962-184

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, part number 41AC2343, features 10 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is compatible with various cable mates including IDSS, IDSD, SMSD, and SMSS. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze. The product offers plating options of gold or tin over nickel, with a minimum thickness of 50 µ" (1.27 µm) for the nickel layer. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and is not lead-free solderable for certain configurations. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for applications using gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, part number 41AC2343, features 10 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is compatible with various cable mates including IDSS, IDSD, SMSD, and SMSS. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze. The product offers plating options of gold or tin over nickel, with a minimum thickness of 50 µ" (1.27 µm) for the nickel layer. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and is not lead-free solderable for certain configurations. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for applications using gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-05-19-G-D-962-184 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 10 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC2343 - Newark, An Avnet Company
Chicago, IL, United States
Header, 10 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC2343
Header, 10 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC2343
HEADER, 10 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 10 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-05-19-G-D-962-184 41AC2343
Product Name Terminals Header, 10 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

16+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix - G125-22496F2-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Discrete Sockets - 434712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details