Samtec Inc. Terminals ZW-05-13-G-D-500-620

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-05-13-G-D-500-620 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 10 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC2146 - Newark, An Avnet Company
Chicago, IL, United States
Header, 10 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC2146
Header, 10 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC2146
HEADER, 10 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 10 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-05-13-G-D-500-620 41AC2146
Product Name Terminals Header, 10 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

For .032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
PCB Headers & Receptacles - 102692-9 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details